EN
  • EN
  • DE

MVF50NN151CMK40

Part No MVF50NN151CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364MAPBGA / MPU Vybrid VF5xx 32bit 0.04um 400MHz 364-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF5xx
Packaging Tray
Core Processor ARM Cortex-A5
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Manufacturer Package 364-MAPBGA (17x17)
Win Source Part Number 790288-MVF50NN151CMK40
Popularity Medium
Supply and Demand Status Limited
Family Name MVF50NN
Introduction Date August 28, 2013
ECCN 3A991.a.2
Country of Origin China, Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF50NN151CMK40 CAD Model

Description

NXP MVF50NN151CMK40 Microprocessor

The NXP MVF50NN151CMK40 is a high-performance microprocessor that is part of the Vybrid family, designed to cater to the growing demands of sophisticated and connected industrial applications. This microprocessor is built to offer an optimal balance between processing power, energy efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications such as industrial control, human-machine interface (HMI), medical devices, and smart energy management systems.

Featuring a dual-core architecture, the MVF50NN151CMK40 combines an ARM Cortex-A5 core with speeds up to 500 MHz and an ARM Cortex-M4 core running up to 167 MHz. This dual-core design enables the processor to run high-level operating systems and real-time applications simultaneously, providing a flexible and powerful solution for complex embedded systems. The integration of these cores allows developers to optimize their designs for both performance and power efficiency.

The processor comes equipped with 1.5MB on-chip SRAM, which provides ample memory for data-intensive tasks, and reduces the need for external memory components, thus simplifying the overall system design and helping to reduce costs. Additionally, the MVF50NN151CMK40 supports a variety of external memory interfaces, including DDR3, DDR3L, LPDDR2, NAND, NOR, and eMMC, providing designers with the flexibility to choose the best memory solution for their application.

Connectivity is a strong focus for the MVF50NN151CMK40, offering a range of interfaces such as Ethernet, USB 2.0, CAN, UART, SPI, I2C, and more. This ensures that the microprocessor can easily be integrated into a networked environment and communicate with various peripherals and other devices.

For graphical interfaces, the processor features an integrated graphics controller that supports displays up to WXGA resolution, enabling the creation of crisp and vibrant user interfaces. The MVF50NN151CMK40 also includes a host of other features such as a secure boot, cryptographic acceleration, and tamper detection, providing enhanced security for connected devices.

In summary, the NXP MVF50NN151CMK40 is a robust and versatile microprocessor that delivers the performance and features required for modern industrial and connected applications. Its dual-core architecture, comprehensive memory support, extensive connectivity options, and advanced security features make it a top choice for designers looking to develop efficient and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess