EN
  • EN
  • DE

P89LPC9103FTK

Part No P89LPC9103FTK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234963-P89LPC9103FTK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9103FTK CAD Model

Description

Introducing the NXP P89LPC9103FTK Microcontroller

The NXP P89LPC9103FTK is a highly capable microcontroller designed for a wide array of applications requiring low power consumption and high integration. This device is part of NXP's 89LPC900 series of microcontrollers, which are known for their exceptional performance and flexibility. The P89LPC9103FTK is particularly well-suited for battery-powered devices, industrial control systems, and embedded applications where space and power efficiency are critical.

Key Features

  • Core: The microcontroller is built on a high-performance 8-bit 80C51 processor core which operates at up to 18 MHz. This core is capable of executing instructions faster than the standard 8051 microcontroller, providing the power needed for complex tasks.
  • Memory: It comes equipped with 2 KB of on-chip flash memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP), ensuring a flexible and updatable firmware design. Additionally, there is 256 bytes of RAM for efficient data handling.
  • Power Efficiency: The P89LPC9103FTK features multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption, making it ideal for portable applications.
  • I/O Ports: It includes 21 general-purpose I/O pins, giving designers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Timer/Counters: Two 16-bit timer/counters are available, which can be used for event counting, pulse generation, and timing operations, enhancing the device's capabilities in control applications.
  • Analog Comparators: With two analog comparators, the microcontroller can perform real-time analog signal comparisons, which can be essential for sensor interfacing and monitoring tasks.
  • Communication: The device supports a variety of serial communication interfaces, including UART/SPI, which allows for easy integration into communication networks and interfacing with other digital systems.

Package and Quality

The P89LPC9103FTK is offered in a TSSOP20 package, ensuring a compact footprint for space-constrained applications. NXP is committed to high-quality standards, and this microcontroller is no exception. It is designed to meet the rigorous requirements of industrial and consumer electronics, providing reliable and stable operation in diverse environments.

Whether you're designing an advanced IoT device, an energy-efficient remote sensor, or a robust control system, the NXP P89LPC9103FTK microcontroller offers the performance, integration, and efficiency to meet your design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,592 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess