Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 020963-M74HC164RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC164RM13TR CAD Model

Description

STMicroelectronics M74HC164RM13TR 8-bit Shift Register

The M74HC164RM13TR is a high-speed CMOS 8-bit serial-in/parallel-out shift register designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the HC family, which ensures a robust performance with a broad operating voltage range and compatibility with TTL (Transistor-Transistor Logic) levels.

Featuring two serial data inputs (A and B), the M74HC164RM13TR allows for parallel output from the 8-bit register. The clock input is the driving force for data shifting on the rising edge, providing precise timing control for serial data entry. The register is cleared by setting the master reset input to high, ensuring a straightforward mechanism to clear the internal memory.

This shift register is suitable for a variety of applications, including but not limited to, serial-to-parallel data conversion, remote control holding registers, and as an interface between asynchronous and synchronous systems. Its versatility makes it a staple in digital systems where extension of microcontroller outputs or conversion of serial data to parallel form is required.

The M74HC164RM13TR is available in a compact SOP-14 package, which is beneficial for space-constrained applications. The device operates over a wide temperature range, making it suitable for industrial and automotive environments where temperature variations are common. It is also characterized by low power consumption, a feature that is crucial for battery-operated and power-sensitive applications.

With its fast data rates and robust performance, the M74HC164RM13TR is an excellent choice for designers looking to implement an efficient and reliable shift register in their digital circuits. STMicroelectronics provides comprehensive technical support and documentation for this product, ensuring that integration into your project is as seamless as possible.

For detailed specifications and application notes, designers are encouraged to refer to the datasheet provided by STMicroelectronics, which offers in-depth information on the M74HC164RM13TR's electrical characteristics and recommended usage scenarios.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16-TSSOP
Lowest to $0.5153
ECAD model for 74LVC595APW,118
Texas Instruments
IC SHIFT REGISTER 8-BIT 16SO
Lowest to $0.5295
ECAD model for CD74HC597NSR
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Need more? Email Us
ECAD model for HV53001-E/KWX
Texas Instruments
Need more? Email Us
ECAD model for DP8025
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Lowest to $3.9804
ECAD model for CD74AC299M96
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 59-TFBGA (8x8)
Need more? Email Us
ECAD model for HV53011T-E/KVX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0502 $64.7580
3,135+ $0.0413 $129.4755
4,855+ $0.0400 $194.2000
6,690+ $0.0388 $259.5720
8,655+ $0.0374 $323.6970
11,585+ $0.0336 $389.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,630 pieces
MOQ: 1290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention