EN
  • EN
  • DE

P89LPC901FN,129

Part No P89LPC901FN,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 1KB (1K x 8) FLASH 8-DIP
Manufacturer NXP
Series LPC900
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-2245-5, 935273898129, P89LPC901FN-S
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908641-P89LPC901FN,129
Ultra Librarian 3D Model Ultra Librarian P89LPC901FN,129 CAD Model

Description

The NXP P89LPC901FN,129 is a highly integrated, low-power 8-bit microcontroller that belongs to the P89LPC900 family, designed for a broad range of applications that require a balance between performance and energy efficiency. This microcontroller is based on a high-performance processor architecture that operates at a maximum frequency of 20 MHz, making it suitable for processing complex tasks in embedded systems.

Key Features

  • CPU: 8-bit microcontroller with a 2-clock 80C51 core offering up to 20 MIPS of processing power.
  • Memory: Equipped with 1 KB of RAM and 2 KB of on-chip Flash memory, which is ideal for storing firmware and data.
  • Digital Peripherals: Includes a variety of digital peripherals such as I/O ports, multiple timers, and a serial communication interface.
  • Analog Features: Features an analog comparator and on-chip oscillator with a precision of ±1%.
  • Operating Voltage: Supports a wide operating voltage range from 2.4V to 3.6V, catering to battery-powered and portable applications.
  • Package: Available in a space-saving 8-pin DIP package, making it ideal for compact designs.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, to enhance battery life in portable devices.
  • In-System Programming (ISP): Offers in-system programmability via a simple serial interface for easy firmware updates.

Applications

The NXP P89LPC901FN,129 microcontroller is versatile enough to be used in a wide array of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Battery management systems
  • Automotive subsystems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The P89LPC901FN,129 microcontroller is no exception, having undergone rigorous testing to ensure it meets the high standards expected by designers and engineers across various industries.

Whether you are developing a simple control system or an advanced IoT device, the P89LPC901FN,129 offers a balanced solution for your embedded design needs.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess