EN
  • EN
  • DE

P89CV51RC2FA,512

Part No P89CV51RC2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1086169-P89CV51RC2FA,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89CV51RC2FA,512 CAD Model

Description

The P89CV51RC2FA,512 is a robust 8-bit microcontroller from the renowned manufacturer NXP Semiconductors. This product is part of NXP's P89C series and is designed to deliver high performance and reliability for a wide range of embedded applications.

Key Features

  • Core: The microcontroller is built around an 80C51 core, offering compatibility with the industry-standard MCS-51 instruction set. This ensures ease of programming and integration into existing systems that utilize 8051 microcontroller architecture.
  • Memory: It comes with 64KB of flash memory, providing ample space for application code storage. The flash memory can be reprogrammed in-system through the serial interface, making firmware updates straightforward and convenient.
  • Speed: Operating at up to 40 MHz, the P89CV51RC2FA,512 offers swift processing capabilities, allowing for efficient handling of tasks and operations within embedded systems.
  • I/O Ports: The device includes 32 programmable I/O lines that give designers flexibility in interfacing with other hardware components, sensors, and actuators.
  • Serial Communication: Enhanced UART for serial communication is available, supporting high-speed data transfers and facilitating connectivity with peripherals and other microcontrollers.
  • Power Management: With its power-down and idle modes, the microcontroller ensures effective power management, making it suitable for battery-operated and power-sensitive applications.

Applications

The P89CV51RC2FA,512 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Communication systems

Additional Information

As a product of NXP Semiconductors, the P89CV51RC2FA,512 benefits from the company's commitment to quality and support. NXP provides extensive documentation, including datasheets, application notes, and development tools, to assist engineers in the successful integration of this microcontroller into their designs.

Whether you are working on a complex industrial automation project or a simple consumer electronic device, the P89CV51RC2FA,512 by NXP Semiconductors offers the performance, flexibility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess