EN
  • EN
  • DE
  • IT

P89C662HFBD

Part No P89C662HFBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343608-P89C662HFBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C662HFBD CAD Model

Description

The NXP P89C662HFBD microcontroller is a high-performance, 80C51 microcontroller architecture-based device that is designed to support a wide range of applications requiring robust serial communication, data processing, and control capabilities. This microcontroller is well-suited for industrial control systems, consumer electronics, automotive applications, and various embedded system projects.

Key Features:

  • High-Speed 80C51 Core: The P89C662HFBD operates at up to 60 MHz, providing high computational performance while maintaining compatibility with the industry-standard 80C51 instruction set.
  • Memory Configuration: It includes 256 KB of flash memory for program storage, which is in-system programmable (ISP) and in-application programmable (IAP) for greater flexibility. Additionally, it offers 8 KB of RAM for data processing and storage.
  • Connectivity: The device boasts a full-duplex enhanced UART, two standard UARTs, and an I2C-bus interface for multi-master communication, ensuring versatile connectivity options for peripheral devices.
  • Digital Peripherals: It features an on-chip watchdog timer, four 8-bit I/O ports, three 16-bit timers/counters, and a PCA (Programmable Counter Array) for complex timing and I/O control.
  • Analog Features: The microcontroller includes an 8-channel, 10-bit ADC (Analog-to-Digital Converter) which allows it to interface directly with analog sensors and other analog signals.
  • Power Management: Enhanced power-saving modes, including idle and power-down modes, enable the reduction of power consumption for battery-operated applications.

Package and Temperature Range:

The P89C662HFBD is offered in a PLCC68 (Plastic Leaded Chip Carrier) package, which ensures a compact footprint while providing ample pinouts for extensive I/O and interfacing capabilities. It operates over an industrial temperature range, making it reliable for use in harsh environmental conditions.

Development Support:

NXP provides comprehensive development support for the P89C662HFBD microcontroller, including software libraries, development kits, and a strong community forum for troubleshooting and knowledge sharing. This ensures a smoother development process from prototyping to production.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess