EN
  • EN
  • DE

P89C51RC2FA/01,529

Part No P89C51RC2FA/01,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 32KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791284-P89C51RC2FA/01,529
Popularity Medium
Supply and Demand Status Balance
Family Name P89C51RC2
Introduction Date May 20, 2002
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C51RC2FA/01,529 CAD Model

Description

Product Overview: NXP P89C51RC2FA/01,529 Microcontroller

The NXP P89C51RC2FA/01,529 is a robust 8-bit microcontroller that forms part of the P89C51Rx2 series, known for their high performance and versatility. This particular microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its powerful feature set and flexible interfacing options.

Key Features:

  • CPU: At the heart of the P89C51RC2FA/01,529 is an 80C51 CPU which offers a significant performance enhancement over the classic 8051 microcontroller, operating at up to 40 MHz.
  • Memory: It comes equipped with 32 kB of flash memory, which provides ample space for application code, and 1 kB of RAM for data storage.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for the program memory to be reprogrammed in-circuit or after the device is installed in the final product, providing a high level of flexibility for updates and code maintenance.
  • Peripheral Features: This microcontroller includes a wide array of peripherals, such as two 16-bit timer/counters, a full-duplex enhanced UART, and four 8-bit I/O ports, all of which contribute to its adaptability in complex designs.
  • PWM Channels: The device also offers dedicated PWM (Pulse Width Modulation) channels which are essential for controlling motors, lighting, or other devices requiring precise signal modulation.
  • Power Management: The P89C51RC2FA/01,529 incorporates power control modes such as idle mode and power-down mode, which help in reducing power consumption and extending the life of battery-powered devices.

Applications:

The versatility of the P89C51RC2FA/01,529 makes it suitable for a diverse array of applications. It is widely used in automation and control systems, including home automation, industrial control, and automotive systems. Its robust serial communication capabilities make it ideal for embedded systems that require reliable data transfer, such as point-of-sale terminals and networked devices.

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the P89C51RC2FA/01,529 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and longevity in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess