EN
  • EN
  • DE

P89C51RC2BN

Part No P89C51RC2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 061093-P89C51RC2BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC2BN CAD Model

Description

Introducing the NXP P89C51RC2BN Microcontroller

The NXP P89C51RC2BN is a powerful 8-bit microcontroller that offers a robust set of features for a wide range of applications. This microcontroller is part of NXP's 89C51 series with a high-performance architecture that is derived from the industry-standard 8051 microcontroller family.

The P89C51RC2BN operates at up to 40 MHz frequency with a 5V power supply, providing the classic operation of 8051 devices with the added benefit of increased speed. This makes it an ideal choice for applications that require a combination of classic interface and high-speed processing.

Key Features:

  • CPU: Fully static operation with an 8051-compatible CPU core that allows the device to operate at frequencies up to 40 MHz.
  • Memory: The device comes with 32 kB of flash memory, which is In-System Programmable (ISP) and In-Application Programmable (IAP) for maximum flexibility. Additionally, it has 1 kB of RAM for data storage.
  • Peripherals: It includes two 16-bit timers/counters and a watchdog timer for time-sensitive operations. The P89C51RC2BN also features a full-duplex enhanced UART for serial communication and various I/O ports for interfacing with other components.
  • Security: To protect your code, the microcontroller offers a range of security features including 96-bit Unique Identifier and a Random Number Generator for creating secure keys.
  • Power Management: It supports power control modes such as Idle and Power-down modes to ensure efficient power consumption.
  • High Integration: The P89C51RC2BN integrates a PLL for CPU clock generation from an external crystal, which reduces the need for additional components.

With its versatile set of features, the NXP P89C51RC2BN microcontroller is ideally suited for a variety of applications including industrial control systems, home appliances, automotive systems, and embedded systems that require high-speed operations and interfacing with various peripherals.

Developers can take advantage of the ISP and IAP capabilities, which allow for firmware updates in the field, ensuring that products can be kept up-to-date with the latest features and improvements. The P89C51RC2BN is a testament to NXP's commitment to providing high-performance and adaptable microcontrollers for today's innovative electronic solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess