EN
  • EN
  • DE

P89C51RC+IB

Part No P89C51RC+IB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343577-P89C51RC+IB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC+IB CAD Model

Description

The NXP P89C51RC+IB is a highly integrated microcontroller that belongs to the P89C51 series with an 80C51 core. This powerful component is designed for embedded systems requiring high performance and low power consumption. It is particularly well-suited for industrial control, consumer electronics, and automation applications.

Key Features

  • CPU Core: It operates with an 80C51 microcontroller which provides a robust foundation for applications that require a proven instruction set and bi-directional I/O lines.
  • Memory: The device comes with 64 kB of flash memory, which allows for in-system programming (ISP) and in-application programming (IAP) capabilities, providing great flexibility for firmware updates and adaptations.
  • Frequency: It features a fully static operation up to 40 MHz frequency with a 6-clock or 12-clock selectable mode, offering a balance between performance and power consumption.
  • I/O Ports: Equipped with 32 programmable I/O lines, three 16-bit timers/counters, and a versatile serial communication channel, the P89C51RC+IB is capable of handling a multitude of parallel and serial interface tasks.
  • Power Management: Enhanced power management features such as Idle and Power-down modes help to minimize power consumption and extend the life of battery-powered devices.
  • Interrupt System: The microcontroller provides a powerful interrupt system with four priority levels, ensuring responsive and efficient handling of real-time events.
  • Oscillator and Clock Circuit: The device includes an on-chip oscillator and clock circuitry, which simplifies the design and reduces the number of external components required.

Additional Benefits

The P89C51RC+IB also features a watchdog timer, a dual data pointer, and a hardware programmable baud rate generator, further enhancing its capability to manage complex tasks. The microcontroller's robustness is ensured by its extended operating temperature range and its ability to withstand harsh industrial environments.

Applications

Thanks to its rich set of features, the NXP P89C51RC+IB is an ideal choice for applications such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Telecommunications

With its combination of performance, flexibility, and reliability, the NXP P89C51RC+IB is a microcontroller that can meet the demands of a wide range of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess