EN
  • EN
  • DE

P87LPC762FD

Part No P87LPC762FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Win Source Part Number 045529-P87LPC762FD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC762FD CAD Model

Description

The NXP P87LPC762FD is a highly integrated microcontroller that is part of NXP's 80C51 family, offering a perfect blend of performance, efficiency, and versatility for a wide range of embedded applications. This device is particularly well-suited for low-power and communication-centric applications due to its robust feature set and flexible design.

Key Features

  • Core: An 80C51 processor core that provides a familiar architecture and easy integration for those with experience in the 80C51 family.
  • Memory: Equipped with 2 KB of on-chip EEPROM, the P87LPC762FD allows for easy data storage without the need for additional external memory components.
  • Digital Peripherals: Multiple 32-bit I/O ports enable the microcontroller to handle various digital signals, making it ideal for interfacing with sensors, actuators, and other electronic components.
  • Analog Features: An integrated analog comparator allows the microcontroller to perform basic analog signal processing tasks without the need for external components.
  • Communication Interfaces: Built-in serial communication interfaces, including I²C and UART, provide versatile options for serial data exchange with other devices in a system.
  • Timers: Multiple 16-bit timers support a range of timing and counting functions, which are crucial for tasks such as PWM generation and time-sensitive operations.
  • Supply Voltage: Operating at a wide range of supply voltages from 2.4V to 3.6V, the P87LPC762FD is adaptable to various power environments and battery-operated applications.
  • Power-Saving Modes: With several power-saving modes, including Idle and Power-down, this microcontroller is designed to optimize power consumption and extend battery life in portable devices.
  • Packaging: The device comes in a 20-pin SO package, making it compact and suitable for space-constrained applications.

Applications

The versatile nature of the NXP P87LPC762FD makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, home automation, battery management systems, and smart sensors. Its low power consumption and robust serial communication options also make it an ideal candidate for IoT devices and smart wearables.

Conclusion

In summary, the NXP P87LPC762FD microcontroller is a powerful and efficient solution for designers looking to leverage the proven performance of the 80C51 core with the added benefits of modern peripherals and power management. Its comprehensive feature set and ease of use make it an attractive option for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess