EN
  • EN
  • DE

P87C591VFA

Part No P87C591VFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 16KB EPROM 5V Automotive 44-Pin PLCC / IC MCU 8BIT 16KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 209600-P87C591VFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P87C591
Introduction Date August 19, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C591VFA CAD Model

Description

The NXP P87C591VFA is a high-performance microcontroller that belongs to the 80C51 family, renowned for its robust architecture and wide industry acceptance. This single-chip 8-bit microcontroller is designed to deliver exceptional performance and flexibility, making it an ideal choice for a variety of embedded applications.

Key Features

  • CPU Core: The P87C591VFA operates with a fully static 80C51 core, offering a rich instruction set and a versatile range of operations that make it adept at handling complex tasks efficiently.
  • Memory: It comes with 32 KB of on-chip OTP (One-Time Programmable) ROM, which is perfect for storing firmware and applications securely. Additionally, it includes 1 KB of RAM for temporary data storage and processing needs.
  • High Integration: This microcontroller integrates various peripherals including four 8-bit I/O ports, three 16-bit timer/counters, a serial communication controller, and an eight-source, four-priority-level nested interrupt structure. This high level of integration simplifies design and reduces the need for additional components.
  • Speed: With a clock frequency of up to 16 MHz, the P87C591VFA is capable of executing instructions quickly, leading to improved overall system performance.
  • Power Management: It features power control modes such as idle mode and power-down mode, which help in reducing power consumption and extending the life of battery-powered devices.
  • ADC: The inclusion of an 8-channel, 8-bit Analog-to-Digital Converter (ADC) allows for direct measurement of analog signals, making it suitable for sensor-based applications.

Applications

The versatility of the NXP P87C591VFA microcontroller makes it suitable for a wide range of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and battery-operated devices. Its robust feature set ensures that developers can utilize it for sophisticated control and monitoring systems while maintaining cost-effectiveness and reliability.

With its combination of performance, memory options, and integrated peripherals, the P87C591VFA from NXP stands out as a comprehensive solution for designers seeking a powerful yet efficient microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess