EN
  • EN
  • DE

P87C52SFAA

Part No P87C52SFAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC / MCU 8-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 087681-P87C52SFAA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 80C32
Introduction Date January 20, 2000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C52SFAA CAD Model

Description

The NXP P87C52SFAA is a powerful 8-bit microcontroller that offers a robust solution for embedded systems requiring high performance, low power consumption, and a wide range of integrated features. Based on the MCS-51 microcontroller architecture, this device is designed to cater to the needs of complex and demanding applications across various industries such as automotive, industrial control, and consumer electronics.

Key Features

  • High Performance: With a fully static operation up to 40 MHz, the P87C52SFAA is capable of executing instructions quickly and efficiently, making it ideal for applications that require fast processing and real-time control.
  • Memory Capacity: The device comes equipped with 256 bytes of RAM and 8KB of on-chip EPROM, allowing for ample space to store code and data necessary for complex tasks.
  • Four Priority Levels: It supports four priority levels for interrupts, ensuring that critical processes receive immediate attention and are handled in a timely manner.
  • Three 16-bit Timer/Counters: These versatile timers can be used in various modes to perform tasks such as event counting, interval timing, and pulse width modulation.
  • Full-duplex Enhanced UART: The Universal Asynchronous Receiver/Transmitter facilitates serial communication with other microcontrollers or peripheral devices, which is essential for many embedded systems.
  • Power-saving Modes: Features such as Idle and Power-down modes help in reducing power consumption, thereby extending the life of battery-operated devices.

Applications

The NXP P87C52SFAA is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial automation and control systems
  • Home appliances and consumer electronics
  • Telecommunication systems
  • Security and surveillance systems

Package and Quality

The P87C52SFAA is offered in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of industrial and automotive grade standards, providing reliability and performance that engineers can trust.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess