EN
  • EN
  • DE

P87C524EBLKA

Part No P87C524EBLKA
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT Uvprom 8 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222334-P87C524EBLKA
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C524EBLKA CAD Model

Description

The NXP P87C524EBLKA is a robust 8-bit microcontroller that offers a perfect blend of power, efficiency, and versatility, designed to cater to a broad range of applications. This microcontroller is part of NXP's acclaimed 80C51 family, known for its high performance and extensive instruction set that allows for flexible programming and efficient operation.

Key Features

  • Core: The P87C524EBLKA is built around a high-performance 80C51 microcontroller core, which operates at a frequency of up to 16 MHz, ensuring swift processing and response times.
  • Memory: It comes equipped with 16 KB of on-chip OTP (One-Time Programmable) ROM, allowing for secure and reliable storage of your application code, and 256 bytes of RAM for efficient data handling.
  • I/O Ports: The device features 32 programmable I/O lines, divided into four 8-bit ports, providing ample connectivity options for interfacing with external devices and peripherals.
  • Timers: Two 16-bit timers/counters are included, which can be utilized for a variety of timing operations, event counting, or generating PWM (Pulse Width Modulation) signals.
  • Serial Communication: An integrated serial communication controller facilitates full-duplex UART/USART communication, essential for serial data exchange with other microcontrollers, computers, or peripheral devices.
  • Interrupt System: A versatile and configurable interrupt system with four priority levels enables the processor to respond to external and internal events promptly.
  • Power Management: The P87C524EBLKA supports power-saving modes, including idle and power-down modes, to optimize power consumption for battery-powered or energy-conscious applications.

Applications

The microcontroller's rich feature set makes it suitable for a wide range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and embedded systems. Its robust I/O capabilities and extensive memory make it an ideal choice for complex tasks requiring a reliable and high-performance microcontroller.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the P87C524EBLKA is no exception. It is designed to meet the stringent requirements of industrial applications and is manufactured to the highest standards, ensuring long-term performance and stability.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess