EN
  • EN
  • DE

P87C51UBPN

Part No P87C51UBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343502-P87C51UBPN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51UBPN CAD Model

Description

The NXP P87C51UBPN is a powerful and versatile microcontroller that belongs to the 80C51 microcontroller family with a high-performance processor core and a wide range of integrated features. This microcontroller is designed to support a broad array of applications, from industrial control to consumer electronics, ensuring reliability and efficiency in operation.

Key Features

  • Advanced 80C51 Core: The P87C51UBPN is built around an enhanced 80C51 processor core which operates at up to 60 MHz, providing a high level of performance and making it suitable for high-speed applications.
  • Memory Capacity: It comes with 64 KB of on-chip Flash memory for program storage, along with an additional 1024 bytes of data RAM, allowing for robust program execution and data handling.
  • Instruction Set: The device supports a rich instruction set that allows for efficient coding and optimal use of memory and processing power.
  • Peripheral Support: A variety of integrated peripherals are available including multiple 32-bit timers, serial communication controllers (UART/USART), I/O ports, and an on-chip oscillator with clock circuitry.
  • Power Management: The microcontroller features power control modes such as idle and power-down modes, which help to minimize power consumption during periods of inactivity.

Applications

The versatile nature of the NXP P87C51UBPN microcontroller allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Office machines
  • Communication systems

Technical Specifications

Parameter Value
CPU Core 80C51
Max Frequency 60 MHz
Program Memory Size 64 KB Flash
RAM Size 1024 bytes
Supply Voltage 2.7V to 5.5V

The NXP P87C51UBPN microcontroller is an excellent choice for designers looking for a robust, high-performance microcontroller with a rich set of features and great flexibility to meet the demands of a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess