EN
  • EN
  • DE

P87C51UBAA

Part No P87C51UBAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 4KB EPROM 5V 44-Pin PLCC / 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343501-P87C51UBAA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P87C51
Introduction Date January 20, 2000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51UBAA CAD Model

Description

Product Overview: NXP P87C51UBAA Microcontroller

The NXP P87C51UBAA is a powerful and versatile microcontroller that belongs to the 80C51 microcontroller family, which is well-known for its robust performance and wide range of applications. This particular model is designed to offer a high degree of flexibility and reliability to designers and engineers working on embedded systems.

Key Features

  • High-Performance 80C51 Core: At the heart of the P87C51UBAA is an 80C51 microcontroller core that provides efficient 8-bit processing and is capable of executing instructions quickly and efficiently, making it ideal for high-speed applications.
  • On-Chip Memory: This microcontroller comes with a generous amount of on-chip memory, including both RAM and ROM, to store data and code. This allows for more complex programs and data structures to be used without the need for external memory components.
  • Multiple I/O Ports: The P87C51UBAA is equipped with multiple input/output ports, which enable it to connect and communicate with a variety of peripherals and other devices. This makes it an excellent choice for control systems and other applications requiring multiple connections.
  • PWM Channels: Pulse Width Modulation (PWM) channels are included, which are essential for controlling motors, lighting, or other devices that require precise power modulation.
  • Serial Communication: It supports serial communication protocols, allowing for easy data transfer between the microcontroller and other devices, such as computers, sensors, and displays.
  • Power Management: The device features power management capabilities, ensuring efficient use of power, which is crucial for battery-operated and portable devices.

Applications

The versatility of the P87C51UBAA makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems
  • Home automation

With its robust set of features and capabilities, the NXP P87C51UBAA microcontroller is an excellent choice for any project that requires a reliable and flexible microcontroller. Whether you're designing a complex industrial system or a simple consumer product, the P87C51UBAA provides the performance and functionality needed to create efficient and innovative solutions.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8528 $58.5280
25+ $4.8023 $120.0575
38+ $4.6523 $176.7874
52+ $4.5022 $234.1144
67+ $4.3520 $291.5840
89+ $3.9018 $347.2602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess