EN
  • EN
  • DE

P87C51RD2FBD

Part No P87C51RD2FBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 Central Processing Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234871-P87C51RD2FBD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RD2FBD CAD Model

Description

The NXP P87C51RD2FBD is a powerful 8-bit microcontroller that blends the efficiency of the 8051 architecture with the functionality of modern embedded systems. This microcontroller is designed to deliver exceptional performance for a wide range of applications, from industrial control systems to consumer electronics. Its robust feature set ensures that it can meet the demands of complex and time-sensitive tasks.

Key Features

  • High-Performance 8051 Core: The P87C51RD2FBD operates with a fully static operation up to 40 MHz frequencies, offering high-speed processing capabilities that are essential for real-time applications.
  • Enhanced Memory: It comes equipped with 64 KB of on-chip Flash program memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for seamless updates and firmware changes.
  • Expanded RAM: With 1024 bytes of data RAM, this microcontroller can handle complex algorithms and data-intensive operations without compromising on performance.
  • Power Management: The P87C51RD2FBD features power control modes including Idle mode and Power-down mode, which significantly reduce power consumption and extend the operational lifespan of battery-powered devices.
  • Peripheral Support: A rich set of peripherals, including two 16-bit timers/counters, a full-duplex enhanced UART, and four priority-level interrupts, enhance the versatility of this microcontroller.
  • Oscillator Options: The device supports a wide range of external crystal oscillator frequencies, as well as an internal programmable counter array for flexible clock generation.

Applications

The NXP P87C51RD2FBD is suitable for a variety of applications, including but not limited to:

  • Automated industrial systems
  • Home automation
  • Consumer electronics
  • Automotive electronics
  • Complex embedded systems

With its combination of advanced features and proven 8051 architecture, the NXP P87C51RD2FBD microcontroller is an ideal choice for developers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess