EN
  • EN
  • DE

P87C51RB+5A

Part No P87C51RB+5A
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Otprom 16 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011440-P87C51RB+5A
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C51RB+5A CAD Model

Description

The NXP P87C51RB+5A is a powerful 8-bit microcontroller that is part of NXP's renowned 80C51 family, known for its robust architecture and versatility in various applications. This microcontroller is designed to deliver high performance with low power consumption, making it an ideal choice for industrial control, consumer electronics, and automotive systems.

Key Features

  • CPU Speed: The P87C51RB+5A operates at up to 33 MHz, providing swift processing capabilities for time-sensitive tasks.
  • Memory: It comes with 16 KB of on-chip Flash memory, which is ideal for storing firmware and applications. Additionally, it has 512 bytes of RAM for efficient data handling.
  • Instruction Set: The device utilizes a highly efficient MCS-51 instruction set, which is well-suited for a wide range of applications.
  • I/O Ports: This microcontroller includes 32 programmable I/O lines that offer flexibility for interfacing with external devices and peripherals.
  • Serial Communication: Equipped with a full-duplex enhanced UART, the P87C51RB+5A supports serial communication for easy data transfer and connectivity.
  • Timers: Two 16-bit timers/counters are included, which can be used in timer, counter, or event-capture modes, enhancing the device's capability to manage time-dependent operations.
  • Power Management: With its Power-down and Idle modes, the microcontroller is optimized for power efficiency, which is critical for battery-operated devices.

Applications

The versatility of the P87C51RB+5A makes it suitable for a wide array of applications. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication interfaces
  • Home automation

Technical Specifications

Parameter Value
CPU Speed Up to 33 MHz
Flash Memory 16 KB
RAM 512 bytes
I/O Lines 32
Serial Communication Full-duplex enhanced UART
Timers Two 16-bit
Power Modes Power-down and Idle

Overall, the NXP P87C51RB+5A microcontroller is a reliable and efficient solution for designers looking to incorporate a high-performance MCU with a rich feature set into their systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess