EN
  • EN
  • DE

P87C51MB2BA/02

Part No P87C51MB2BA/02
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 209589-P87C51MB2BA/02
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51MB2BA/02 CAD Model

Description

The NXP P87C51MB2BA/02 is a powerful and versatile microcontroller that is part of NXP's 80C51 microcontroller family. This 8-bit microcontroller combines a rich set of features with high performance to cater to a wide range of embedded applications.

Key Features:

  • High-Performance 8-bit Architecture: The P87C51MB2BA/02 operates at up to 60 MHz frequency with a 12-clock or 6-clock selectable cycle, which is equivalent to 1 MIPS per MHz, ensuring efficient processing capabilities for time-critical tasks.
  • Advanced Memory Organization: With 64 KB of on-chip Flash memory for program storage and 2048 bytes of RAM for data operations, this microcontroller is well-suited for complex applications that require ample memory space.
  • Power Management: The device features three power-saving modes: Idle Mode, Power-Down Mode, and Power-Off Mode, which significantly reduce power consumption, making it ideal for battery-operated devices.
  • Robust I/O Capabilities: It comes with 32 programmable I/O lines that allow for flexible interface with peripheral devices and support a wide variety of digital and analog inputs and outputs.
  • Enhanced Communication Interfaces: The P87C51MB2BA/02 includes a full duplex serial channel that facilitates serial communication, which can be used for interfacing with other microcontrollers, sensors, and computers.
  • On-chip Timer/Counters: Two 16-bit timers/counters are included, which can be used in timer, counter, or event-capture modes, enhancing the microcontroller's capability to handle time-related tasks.
  • Interrupt System: An efficient interrupt system with four priority levels helps manage various tasks and processes, ensuring timely response to critical events.

Applications:

The NXP P87C51MB2BA/02 is an excellent choice for a variety of applications, including but not limited to industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set enables developers to implement complex algorithms and control systems within a compact and energy-efficient design.

Overall, the NXP P87C51MB2BA/02 microcontroller is a reliable and high-performing component that offers a balanced combination of processing power, memory capacity, and energy efficiency, making it a go-to choice for engineers and developers working on advanced embedded system projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess