EN
  • EN
  • DE

A20130207

Part No A20130207
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 2CIRC 0.375"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mfr Eaton Bussmann
Series A2000
Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 2
Number of Wire Entries 2
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Solder Turret, Insulated
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 908881-A20130207
Ultra Librarian 3D Model Ultra Librarian A20130207 CAD Model

Description

The 908881-A20130207 is a barrier block terminal block manufactured by Eaton Bussmann. Bold the product name (e.g., BAV99S,135 → 908881-A20130207) and manufacturer (e.g., Nexperia USA Inc. → Eaton Bussmann).

  • Series: A2000
  • Pitch: 0.375" (9.53mm)
  • Color: Black
  • Feature: Flange
  • Row: 1
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 300V
  • Insulation Material: Thermoplastic, UL94 V-0
  • Circuits: 2
  • Packaging: Bulk (500 pieces)
  • Mounting: Chassis/Panel
  • Temperature Range: -40°C to 105°C
  • Top Termination: Screws (captive plate)
  • Bottom Termination: Solder turret, insulated
  • Barrier Type: 2 wall (dual)
  • Terminal Screw Material: Steel
  • MSL: Not Applicable
  • HTSUS: 8536.90.4000
  • Status: Active
  • Application: Connector and Interconnect

You May Also Be Interested in

Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2743 $59.1318
62+ $1.8662 $115.7044
96+ $1.8078 $173.5488
133+ $1.7495 $232.6835
171+ $1.6913 $289.2123
229+ $1.5163 $347.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess