EN
  • EN
  • DE

P87C51FB-4N,112

Part No P87C51FB-4N,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP / MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 791273-P87C51FB-4N,112
Popularity Medium
Supply and Demand Status Limited
Family Name 87C51
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51FB-4N,112 CAD Model

Description

Product Overview: NXP P87C51FB-4N,112 Microcontroller

The NXP P87C51FB-4N,112 is a high-performance microcontroller that belongs to NXP's 80C51 family of 8-bit microcontrollers. This powerful and versatile MCU is designed to deliver exceptional performance for a wide range of embedded applications. It is particularly suitable for industrial control systems, automotive applications, home appliances, and other embedded systems that require a robust and reliable microcontroller with a rich set of features.

Key Features

  • Core: The core processor of the P87C51FB-4N,112 operates at a maximum frequency of 40 MHz, providing quick processing capabilities for complex tasks.
  • Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing the application code, and 512 bytes of RAM for data storage.
  • I/O Ports: The device offers 32 programmable I/O lines that are highly flexible and can be used for various peripheral functions.
  • Timers: There are three 16-bit timers/counters included in the microcontroller. These can be used for event counting, pulse generation, and time measurement.
  • Serial Communication: The P87C51FB-4N,112 supports full-duplex serial communication, providing a reliable means of data exchange with other devices.
  • Interrupt System: An efficient interrupt system with four priority levels ensures responsive and controlled interrupt handling, which is crucial for real-time applications.
  • Power Management: The microcontroller offers several power-saving modes, including idle and power-down modes, allowing for efficient power management in embedded systems.

Robust Design and Compatibility

The NXP P87C51FB-4N,112 is designed to be both robust and versatile. Its CMOS technology ensures low power consumption while maintaining high noise immunity and a wide operating voltage range. The microcontroller is also pin-compatible with the 80C51 microcontroller family, making it easy to upgrade existing designs or integrate into new projects without significant changes to the PCB layout.

Applications

With its rich set of features and high performance, the NXP P87C51FB-4N,112 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Communication systems

The P87C51FB-4N,112 microcontroller from NXP is an excellent choice for designers looking for a reliable and feature-rich MCU to power their next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2635 $62.5270
5+ $25.6514 $128.2570
7+ $24.8498 $173.9486
10+ $24.0483 $240.4830
13+ $23.2467 $302.2071
17+ $20.8420 $354.3140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,309 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess