EN
  • EN
  • DE
  • IT

P83C654FFB

Part No P83C654FFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343439-P83C654FFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C654FFB CAD Model

Description

The NXP P83C654FFB is a high-performance microcontroller that is part of the 80C51 family, offering a robust blend of features for embedded systems requiring high levels of integration and computing power. Designed for demanding applications, this microcontroller is an ideal choice for industrial control, automotive systems, and smart IoT devices.

Key Features

  • Advanced 8-bit Architecture: Built on a powerful 80C51 CPU, the P83C654FFB offers a versatile instruction set and efficient system resource management, making it suitable for complex tasks despite its 8-bit architecture.
  • On-chip Memory: This microcontroller comes equipped with 32KB of ROM/EPROM and 1KB of RAM, providing ample space for program storage and data manipulation without the need for external memory components.
  • Multiple I/O Ports: The P83C654FFB includes four 8-bit I/O ports, plus an additional 4 lines, totaling 36 I/O pins that can be configured for various input and output functions to interface with sensors, actuators, and other peripherals.
  • Integrated Peripherals: A range of built-in peripherals such as timers/counters, a serial communication controller, and a watchdog timer enhance the functionality and reliability of the system.
  • Power Management: The device features power control modes including Idle and Power-down modes, allowing for energy-efficient operation which is crucial for battery-powered or energy-conscious applications.
  • Wide Operating Voltage: It operates across a wide range of voltages from 2.7V to 5.5V, ensuring flexibility and reliability under various power supply conditions.
  • Temperature Range: The P83C654FFB is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.

Applications

The versatility and integration level of the P83C654FFB make it suitable for a wide range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and process control
  • Smart home devices and IoT applications
  • Consumer electronics
  • Telecommunication systems

With its robust set of features and capabilities, the NXP P83C654FFB microcontroller stands as a reliable and efficient solution for developers and engineers looking to create sophisticated systems with 8-bit microcontrollers.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess