The NXP P83C557E2EFB/206 is a robust 8-bit microcontroller that is designed to cater to a wide range of applications requiring high levels of integration and low power consumption. This microcontroller is part of the NXP 80C51 microcontroller family, which is renowned for its excellent performance in embedded systems.
Key Features
- Core: 80C51 core with 6-clock or 12-clock selectable cycle time.
- Memory: Comes with 32KB of on-chip ROM and 1KB of RAM, providing ample space for complex programs and data storage.
- Digital Peripherals: Includes 32 I/O lines, three 16-bit timers/counters, a watchdog timer, and two additional PWM outputs for comprehensive control applications.
- Communication Interfaces: Features a full-duplex enhanced UART and an on-chip oscillator with a frequency range up to 40 MHz.
- Power Management: Supports power control modes such as Idle and Power-down modes to conserve energy for battery-powered devices.
- Operating Voltage: Can operate at a range of voltages from 2.7V to 5.5V, making it versatile for various power setups.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C.
Applications
The P83C557E2EFB/206 is ideal for applications that demand high levels of processing power and specific interface capabilities. It is commonly used in:
- Industrial control systems
- Home appliances
- Automotive systems
- Telecommunication devices
- Consumer electronics
With its integrated features and NXP's commitment to quality, the P83C557E2EFB/206 microcontroller is an excellent choice for designers looking to develop sophisticated and reliable products. Its combination of performance, power efficiency, and versatility makes it a valuable component in any advanced microcontroller-based system.