EN
  • EN
  • DE

STK5C4U332JGEVB

Part No STK5C4U332JGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK5C4U332J-E
Supplied Contents Board(s)
Base Product Number STK5C4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284843-STK5C4U332JGEVB
Ultra Librarian 3D Model Ultra Librarian STK5C4U332JGEVB CAD Model

Description

ON Semiconductor STK5C4U332JGEVB: A Robust IGBT Evaluation Board

The STK5C4U332JGEVB from ON Semiconductor is a comprehensive evaluation board designed to showcase the capabilities of the advanced insulated-gate bipolar transistor (IGBT) technology. This tool is ideal for engineers and developers looking to test and implement high-efficiency, high-speed power switching applications.

At the heart of this evaluation board is ON Semiconductor's IGBT, which features a low on-state voltage drop and minimal switching losses. The device is optimized for outstanding performance in applications such as motor drives, uninterruptible power supplies (UPS), inverters, and other power conversion systems that require high reliability and efficiency.

The STK5C4U332JGEVB is equipped with an array of features that facilitate easy integration and testing. It comes with a pre-installed IGBT module, along with the necessary gate drive circuitry, providing a plug-and-play solution for rapid prototyping. The board's layout is engineered for optimal thermal management, ensuring the IGBT operates within its temperature limits, even under high power conditions.

Users of the STK5C4U332JGEVB benefit from the comprehensive protection features integrated into the board. These include under-voltage lockout, short-circuit protection, and over-temperature shutdown, which safeguard the IGBT module and the connected load from potential damage due to abnormal operating conditions.

The evaluation board is also designed with flexibility in mind. It offers multiple test points and connectors, allowing for easy measurement and monitoring of the IGBT's performance parameters. This accessibility ensures that engineers can quickly and accurately assess the IGBT's suitability for their specific applications.

ON Semiconductor provides detailed documentation and support for the STK5C4U332JGEVB, ensuring that users can maximize the board's potential and streamline their development process. Whether it's for educational purposes, design validation, or as a stepping stone to full-scale production, this evaluation board is an invaluable asset for anyone working with high-performance power switching technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess