EN
  • EN
  • DE

P80C652IFA/04

Part No P80C652IFA/04
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343334-P80C652IFA/04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C652IFA/04 CAD Model

Description

The NXP P80C652IFA/04 is a robust 8-bit microcontroller that offers a versatile solution for embedded systems requiring high performance and low power consumption. This microcontroller is part of the 80C51 family, which is renowned for its reliability and widespread use in a variety of applications, from industrial control systems to consumer electronics.

Key Features:

  • High-Speed Architecture: The P80C652IFA/04 operates at a frequency of up to 16 MHz, providing swift processing capabilities that can handle complex tasks efficiently.
  • Enhanced Memory: It comes equipped with 256 bytes of RAM and 8KB of ROM, allowing for ample space to run applications and store data.
  • Multiple I/O Ports: With four 8-bit I/O ports, this microcontroller offers extensive interfacing potential, making it easy to connect with peripherals and other devices.
  • Additional Features: It includes two 16-bit timers/counters, a full-duplex enhanced UART for serial communication, and an on-chip oscillator.
  • Interrupt System: The P80C652IFA/04's interrupt system includes six sources with two priority levels, ensuring responsive performance for time-critical operations.
  • Power Management: Its power control modes include idle and power-down capabilities, which help to minimize power consumption when the device is not in use.

Applications:

This microcontroller is well-suited for a wide array of applications. It is particularly useful in scenarios that require reliable control systems, such as:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability:

As with all NXP products, the P80C652IFA/04 microcontroller is designed to meet the highest standards of quality and reliability. It undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under various conditions.

With its advanced features and proven 80C51 core, the NXP P80C652IFA/04 stands as an excellent choice for designers looking to create sophisticated yet power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess