EN
  • EN
  • DE

P80C51RA+4B

Part No P80C51RA+4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343311-P80C51RA+4B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C51RA+4B CAD Model

Description

Introducing the NXP P80C51RA+4B Microcontroller

The NXP P80C51RA+4B is a powerful and versatile 8-bit microcontroller that brings the classic 8051 architecture into the modern era of technology. This advanced microcontroller is designed to deliver high performance and reliability for a wide range of applications, making it an ideal choice for embedded systems developers who require a robust and efficient solution.

Key Features

  • High-Performance 8-bit CPU: The P80C51RA+4B operates at up to 40 MHz, providing the computational power needed for demanding applications.
  • Enhanced Memory: This microcontroller comes with 64 KB of on-chip ROM and 1024 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Rich Peripherals: It includes a variety of built-in peripherals such as three 16-bit timers/counters, a full-duplex enhanced UART, and two priority-level interrupts systems, which enhance its functionality and reduce the need for external components.
  • Low-Power Consumption: The P80C51RA+4B is designed for energy efficiency, featuring multiple power-saving modes, including idle and power-down modes, to extend the life of battery-powered devices.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.7V to 5.5V, making it suitable for a variety of power environments.
  • High Integration: The microcontroller integrates a watchdog timer, a clock circuit, and an on-chip oscillator, which simplifies the design and reduces the overall system cost.

Applications

The NXP P80C51RA+4B is an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

With its robust set of features and capabilities, the P80C51RA+4B microcontroller from NXP is engineered to meet the demands of today's complex and varied embedded systems. Whether you're designing a sophisticated industrial automation solution or a simple consumer gadget, the P80C51RA+4B provides the perfect blend of power, efficiency, and versatility to bring your innovation to life.

Conclusion

The NXP P80C51RA+4B stands out as a microcontroller that combines traditional 8051 architecture with modern enhancements. Its high-speed operation, expanded memory, and integrated peripherals make it a top choice for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8307 $59.1535
12+ $9.7066 $116.4792
19+ $9.4040 $178.6760
26+ $9.1002 $236.6052
33+ $8.7976 $290.3208
44+ $7.8875 $347.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,695 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess