EN
  • EN
  • DE

P80C31SBPN

Part No P80C31SBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 086674-P80C31SBPN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31SBPN CAD Model

Description

The NXP P80C31SBPN is a high-performance microcontroller that is part of the 80C51 microcontroller family. It is designed to support a wide range of applications, from industrial control systems to consumer electronics. The P80C31SBPN offers a robust set of features that make it a versatile choice for designers who require a reliable and efficient 8-bit microcontroller.

Key Features:

  • Central Processing Unit: The P80C31SBPN is built around an 8-bit CPU optimized for control applications. It offers a fully static operation and supports a wide range of clock frequencies, making it suitable for both high-speed and power-saving applications.
  • Memory Organization: This microcontroller includes 128 bytes of RAM and is capable of addressing up to 64K bytes of external program and data memory, providing ample space for complex programs and data storage.
  • Interrupt System: With four priority levels, nine interrupt sources, and a vectored interrupt structure, the P80C31SBPN ensures responsive and flexible interrupt handling.
  • Timer/Counters: Two 16-bit timer/counters are included, which can be configured to operate in a variety of modes, allowing for precise event counting, interval timing, and pulse width modulation.
  • Serial Communication: The microcontroller features a full-duplex serial port that can be used for a range of serial communication protocols, enhancing connectivity with other devices and peripherals.
  • Input/Output Ports: Four 8-bit I/O ports provide a total of 32 I/O lines, which can be used for interfacing with sensors, actuators, and other external components.
  • Power Management: The P80C31SBPN includes power control modes such as idle and power-down modes, allowing for efficient power management and reduced energy consumption.
  • CMOS and TTL Compatibility: The microcontroller's inputs are CMOS and TTL compatible, providing the flexibility to interface with a wide range of digital circuits.

Applications:

The P80C31SBPN is suitable for a variety of applications, including:

  • Industrial control systems
  • Robotics
  • Home appliances
  • Automotive electronics
  • Consumer electronics
  • Communication systems

In conclusion, the NXP P80C31SBPN microcontroller is a powerful and flexible solution for designers seeking a reliable 8-bit microcontroller. Its robust feature set and compatibility with a wide range of applications make it an excellent choice for a multitude of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess