EN
  • EN
  • DE

UFX7000-VE

Part No UFX7000-VE
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC USB GRAPHICS CTRLR 225BGA / Super Speed Graphics Controller USB 2.0/USB 3.0 1.2V/1.8V/3.3V Tray 225-Pin LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications Controller
Package 225-LFBGA
Manufacturer Package 225-BGA (19x19)
Mounting SMD
Win Source Part Number 798786-UFX7000-VE
Popularity Medium
Supply and Demand Status Balance
Family Name UFX7000
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian UFX7000-VE CAD Model

Description

The UFX7000-VE from Microchip Technology is a state-of-the-art, high-performance solution designed to meet the demanding needs of modern embedded systems. This versatile product is a testament to Microchip's commitment to providing innovative technologies that empower designers to create sophisticated and efficient electronic products.

Key Features

  • Advanced Processing Capabilities: At the heart of the UFX7000-VE is a powerful processing unit capable of handling complex computations and tasks with ease. This makes it ideal for applications requiring intensive data processing, such as advanced industrial controls, high-speed networking, and multimedia systems.
  • Robust Connectivity Options: With a suite of connectivity options, including high-speed USB, Ethernet, and wireless interfaces, the UFX7000-VE ensures seamless integration into a wide range of environments and systems. This connectivity allows for easy data transfer and communication with other devices and networks.
  • Flexible Memory Architecture: The product features a flexible memory architecture that supports various types of memory, including SRAM, DRAM, and Flash. This flexibility allows designers to choose the optimal memory configuration for their specific application requirements.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the UFX7000-VE excels in this area. Its low power consumption helps extend the life of battery-powered devices and reduces the overall energy footprint of electronic systems.
  • Integrated Security Features: Security is a top priority in today's connected world, and the UFX7000-VE includes integrated features to protect against unauthorized access and ensure data integrity. These security measures are essential for applications that handle sensitive information or operate in critical infrastructure.

Applications

The UFX7000-VE is suitable for a broad range of applications, including but not limited to embedded computing, Internet of Things (IoT) devices, automotive systems, and consumer electronics. Its versatility and robust feature set make it an excellent choice for any project requiring a high-performance, secure, and energy-efficient solution.

For more information on the UFX7000-VE and other innovative products from Microchip Technology, visit the official Microchip website or contact a Microchip sales representative.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0849 $62.1698
5+ $25.5056 $127.5280
8+ $24.7085 $197.6680
10+ $23.9114 $239.1140
13+ $23.1143 $300.4859
17+ $20.7232 $352.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess