EN
  • EN
  • DE

P80C31SBBB,557

Part No P80C31SBBB,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44QFP / MCU 8-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 791250-P80C31SBBB,557
Popularity Medium
Supply and Demand Status Limited
Family Name P80C31
Introduction Date January 20, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C31SBBB,557 CAD Model

Description

The NXP P80C31SBBB,557 is a high-performance microcontroller that is part of the 80C51 family, known for its robust instruction set and versatile features. This microcontroller is particularly designed for embedded systems that require high-speed operations and a wide array of I/O capabilities. It is an ideal choice for industrial control, consumer electronics, and automation systems.

Key Features:

  • Core Processor: The P80C31SBBB,557 is built around an 8-bit 80C51 central processing unit, offering a perfect balance between processing power and power consumption.
  • Operating Frequency: It operates at a frequency of up to 16 MHz, providing swift execution of instructions and capable of addressing time-critical tasks efficiently.
  • Memory: This microcontroller comes with a variety of memory configurations, including 128 bytes of RAM for data storage and additional support for external memory interfaces.
  • I/O Pins: With 32 programmable I/O lines, it allows for flexible connection to peripherals and can be adapted to a wide range of applications.
  • Serial Communication: Features a full-duplex UART for serial communication, which is essential for data exchange with other microcontrollers, computers, or peripheral devices.
  • Timers/Counters: It includes three 16-bit timers/counters that can be utilized for event counting, pulse generation, and timing operations, which are crucial for real-time applications.
  • Power Saving Modes: The P80C31SBBB,557 supports power-saving modes such as idle and power-down modes, which help to reduce power consumption and extend the life of battery-operated devices.
  • Temperature Range: This microcontroller operates within an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Packaging: It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides good heat dissipation.

Applications:

The versatility of the NXP P80C31SBBB,557 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automation and process control
  • Consumer electronics
  • Automotive systems
  • Telecommunication systems
  • Data acquisition systems

In summary, the NXP P80C31SBBB,557 microcontroller offers a powerful combination of processing capability, memory options, and extensive I/O support, making it a go-to choice for engineers and developers working on sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess