EN
  • EN
  • DE

P60D144PAL/9A24100

Part No P60D144PAL/9A24100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR INLAY / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346276-P60D144PAL/9A24100
Ultra Librarian 3D Model Ultra Librarian P60D144PAL/9A24100 CAD Model

Description

Introducing the P60D144PAL/9A24100 from NXP

The P60D144PAL/9A24100 is a cutting-edge product from NXP Semiconductors, a global leader in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust and reliable solution for designers and engineers.

Key Features

  • Advanced Microcontroller Architecture: At the heart of the P60D144PAL/9A24100 is a sophisticated microcontroller that delivers high performance and efficiency. It is built to handle complex computations and tasks with ease, making it ideal for a wide range of applications.
  • Integrated Peripherals: This product comes equipped with a variety of integrated peripherals, enabling it to interface with other components seamlessly. This integration reduces the need for additional external components, saving space and cost.
  • High-Speed Connectivity: With support for high-speed communication protocols, the P60D144PAL/9A24100 ensures rapid data transfer and connectivity. This is essential for applications requiring quick data processing and real-time performance.
  • Low Power Consumption: Energy efficiency is a hallmark of the P60D144PAL/9A24100. It is designed to operate with minimal power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Robust Security Features: Security is a top priority in today's connected world, and the P60D144PAL/9A24100 addresses this need with advanced security features to protect sensitive data and prevent unauthorized access.

Applications

The versatile nature of the P60D144PAL/9A24100 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Wearable Technology

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the P60D144PAL/9A24100 is no exception. Manufactured with precision and subjected to rigorous testing, this product meets the highest industry standards. Customers can trust in the durability and longevity of this component, even in the most challenging environments.

With its blend of performance, integration, and security, the P60D144PAL/9A24100 from NXP is a top-tier choice for developers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess