EN
  • EN
  • DE

P60D080PU15/9C990V

Part No P60D080PU15/9C990V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346330-P60D080PU15/9C990V
Ultra Librarian 3D Model Ultra Librarian P60D080PU15/9C990V CAD Model

Description

Introducing the NXP P60D080PU15/9C990V Power MOSFET

The NXP P60D080PU15/9C990V is a state-of-the-art Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This robust component is engineered to deliver high efficiency and reliability for a wide range of applications, including power management, switching, and load driving in industrial, automotive, and consumer electronics.

Key Features

  • High Current Capability: The P60D080PU15/9C990V is capable of handling continuous currents, making it an excellent choice for high-power applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and improved overall efficiency, which is critical for power-sensitive designs.
  • Fast Switching Performance: The device's fast switching speeds reduce switching losses and enable efficient operation at high frequencies.
  • Robust Thermal Performance: The MOSFET's design includes an optimized thermal footprint that aids in heat dissipation, ensuring stable performance even under high-temperature conditions.
  • Durable Construction: Built to withstand tough conditions, the P60D080PU15/9C990V is ruggedized for enhanced durability and long-term reliability.

Applications

The versatile nature of the NXP P60D080PU15/9C990V makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • LED Lighting Systems
  • Battery Management Systems
  • Automotive Electronics

Technical Specifications

Some of the technical specifications of the P60D080PU15/9C990V include:

  • Voltage Rating: 990V
  • Continuous Drain Current: Specified at a certain temperature
  • On-Resistance: Specified at a certain VGS
  • Gate Charge: Optimized for efficiency
  • Package: Designed for easy integration into various circuit layouts

In conclusion, the NXP P60D080PU15/9C990V Power MOSFET is an exceptional component that offers a blend of performance, efficiency, and reliability. Its advanced features make it an ideal choice for designers looking to create sophisticated electronic systems that require robust power management solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess