EN
  • EN
  • DE

P60D080MX36/9C22AJ

Part No P60D080MX36/9C22AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C22AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346460-P60D080MX36/9C22AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C22AJ CAD Model

Description

The P60D080MX36/9C22AJ is a high-performance product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the P60D080MX36/9C22AJ delivers superior performance and power efficiency.
  • High Reliability: Engineered for durability, this product offers a stable and robust performance under various conditions, making it suitable for mission-critical applications.
  • Compact Design: Its compact form factor ensures that it can be integrated into space-constrained environments without compromising on functionality.
  • Energy Efficiency: With a focus on energy conservation, the P60D080MX36/9C22AJ is designed to minimize power consumption, contributing to the overall efficiency of the system it is part of.

Applications

The versatile nature of the P60D080MX36/9C22AJ makes it ideal for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Telecommunication infrastructure

Technical Specifications

The P60D080MX36/9C22AJ boasts an impressive array of technical specifications that ensure its capability to handle complex tasks efficiently:

  • Voltage ratings and power handling capabilities in line with industry standards
  • High-speed signal processing for real-time applications
  • Low-latency operation for responsive system performance
  • Compatibility with various microcontrollers and processors

Quality and Support

NXP is committed to delivering not just high-quality products but also comprehensive support for its customers. The P60D080MX36/9C22AJ is backed by NXP's extensive technical support network, ensuring that customers have access to the resources they need to successfully integrate this product into their solutions.

With its combination of performance, reliability, and support, the P60D080MX36/9C22AJ from NXP is an exemplary choice for designers and engineers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess