EN
  • EN
  • DE

P60D024MX30/9B07AJ

Part No P60D024MX30/9B07AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346335-P60D024MX30/9B07AJ
Ultra Librarian 3D Model Ultra Librarian P60D024MX30/9B07AJ CAD Model

Description

Introducing the P60D024MX30/9B07AJ from NXP

The P60D024MX30/9B07AJ is a state-of-the-art microcontroller product from NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of power, performance, and energy efficiency. It is well-suited for a wide range of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and smart home applications.

Key Features

  • Advanced Microcontroller: At the heart of the P60D024MX30/9B07AJ is a powerful microcontroller unit (MCU) that provides robust processing capabilities to handle complex tasks efficiently.
  • High-Performance Architecture: The device features a high-speed architecture that ensures rapid data processing and swift task execution, making it ideal for applications requiring quick response times.
  • Energy Efficiency: Despite its performance capabilities, the P60D024MX30/9B07AJ is designed for energy efficiency, helping to reduce power consumption and extend battery life in portable and remote applications.
  • Connectivity Options: With built-in connectivity features, this product offers seamless integration with various communication protocols, facilitating easy data transfer and system interoperability.
  • Durability: Constructed with robust materials and designed to withstand harsh environments, the P60D024MX30/9B07AJ is durable and reliable, ensuring long-term performance stability.

Applications

The versatility of the P60D024MX30/9B07AJ makes it a prime choice for developers and engineers looking to innovate in their respective fields. Its advanced features enable it to perform exceptionally well in:

  • Smart city infrastructure
  • Advanced automotive systems
  • Industrial automation and control
  • Home automation and security systems
  • Wearable technology and personal health devices

With its combination of performance, efficiency, and connectivity, the P60D024MX30/9B07AJ from NXP is an excellent microcontroller solution for next-generation electronic products. It provides developers with the tools they need to create sophisticated systems that are both powerful and power-conscious, ensuring that the end-users enjoy a seamless and responsive experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess