EN
  • EN
  • DE

P60D016MX36/9B120J

Part No P60D016MX36/9B120J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D016MX36/9B120J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346511-P60D016MX36/9B120J
Ultra Librarian 3D Model Ultra Librarian P60D016MX36/9B120J CAD Model

Description

The P60D016MX36/9B120J is a high-performance, low-power microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is a part of NXP's extensive portfolio of embedded processing solutions that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Core: At the heart of the P60D016MX36/9B120J is an advanced microcontroller core that provides robust processing capabilities suitable for a wide range of applications.
  • Memory: It comes equipped with ample memory resources, including flash memory and RAM, to support complex software applications and data storage requirements.
  • Connectivity: This MCU offers a variety of connectivity options, enabling it to interface with other devices and networks for data communication and system integration.
  • Power Efficiency: Designed with power efficiency in mind, the P60D016MX36/9B120J ensures optimal performance while minimizing power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Security: Security features are embedded within the MCU to protect against unauthorized access and ensure data integrity, which is crucial for applications dealing with sensitive information.
  • Temperature Range: The device operates reliably across a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The versatile nature of the P60D016MX36/9B120J allows it to be used in a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Smart home technology
  • Consumer electronics
  • Healthcare and medical devices

Quality and Support

NXP Semiconductors is committed to delivering high-quality products and provides comprehensive technical support for the P60D016MX36/9B120J. Customers can access a wide range of resources, including datasheets, application notes, and development tools, to facilitate the design and deployment of their systems using this advanced MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess