EN
  • EN
  • DE

P5SD009EV4/T2B2806

Part No P5SD009EV4/T2B2806
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5SD009EV4/T2B2806 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P5SD009
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346398-P5SD009EV4/T2B2806
Ultra Librarian 3D Model Ultra Librarian P5SD009EV4/T2B2806 CAD Model

Description

The NXP P5SD009EV4/T2B2806 is a state-of-the-art semiconductor product designed to meet the rigorous demands of modern electronic systems. This advanced component is part of NXP's commitment to providing innovative, high-performance solutions for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The P5SD009EV4/T2B2806 incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for system integrators.
  • Advanced Technology: Utilizing cutting-edge manufacturing processes, this product delivers exceptional performance and reliability, ensuring it meets the requirements of even the most demanding applications.
  • Energy Efficiency: Designed with power conservation in mind, the P5SD009EV4/T2B2806 helps to extend the battery life of portable devices and reduces energy consumption in stationary applications.
  • Robust Security: With built-in security features, this chip provides robust protection against unauthorized access and tampering, making it ideal for applications where data integrity and confidentiality are critical.
  • Wide Operating Temperature Range: The device is engineered to operate reliably in a broad range of environmental conditions, making it suitable for use in both indoor and outdoor settings.

Applications

The versatility of the P5SD009EV4/T2B2806 allows it to be used across various sectors. In the automotive industry, it can be utilized for in-vehicle networking, sensor integration, and advanced driver-assistance systems (ADAS). In industrial settings, it supports automation systems, process control, and safety mechanisms. For consumer electronics, it finds its place in smart home devices, wearables, and multimedia platforms.

Quality and Reliability

NXP's commitment to quality is evident in the P5SD009EV4/T2B2806, which undergoes rigorous testing and validation to ensure it meets the highest standards. Customers can trust in the reliability and longevity of this product, backed by NXP's reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess