EN
  • EN
  • DE

P5CD016UA/T1DLVZ8V

Part No P5CD016UA/T1DLVZ8V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UA/T1DLVZ8V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346306-P5CD016UA/T1DLVZ8V
Ultra Librarian 3D Model Ultra Librarian P5CD016UA/T1DLVZ8V CAD Model

Description

The P5CD016UA/T1DLVZ8V is a cutting-edge secure microcontroller product from NXP Semiconductors, designed to offer advanced security features for embedded applications. This microcontroller is part of NXP's renowned SmartMX family, which is widely recognized for its robust security capabilities and is commonly used in applications such as banking, e-government, and secure access control systems.

Key Features

  • Secure Microcontroller: Built with a secure architecture to safeguard against unauthorized access and tampering.
  • Advanced Encryption: Equipped with high-performance cryptographic engines supporting a variety of algorithms including DES, 3DES, AES, and RSA.
  • Memory: Comes with a substantial amount of integrated memory, providing ample storage for secure applications and data.
  • Smart Card Interface: Includes a smart card interface compliant with ISO/IEC 7816 standards, making it ideal for smart card applications.
  • Durability: Designed for longevity and reliability in various environments, ensuring a stable operation throughout the product's lifecycle.

Applications

The P5CD016UA/T1DLVZ8V is well-suited for a variety of secure applications, including:

  • Banking and Financial Services: Smart cards for credit, debit, and ATM transactions.
  • E-Government: Identification cards, electronic passports, and other government-issued smart cards.
  • Access Control: Secure access systems for buildings, offices, and IT networks.
  • Transportation: Contactless ticketing and payment systems for public transport.

Technical Specifications

Attribute Details
Manufacturer NXP Semiconductors
Product Category Secure Microcontrollers
Part Number P5CD016UA/T1DLVZ8V
Memory Size TBD
Interface Type ISO/IEC 7816
Cryptographic Engine DES, 3DES, AES, RSA
Package / Case TBD

For more detailed information and full technical specifications, customers are advised to consult the official NXP product datasheets and documentation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess