EN
  • EN
  • DE

P5CD012X0/T0B48340

Part No P5CD012X0/T0B48340
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012X0/T0B48340 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346324-P5CD012X0/T0B48340
Ultra Librarian 3D Model Ultra Librarian P5CD012X0/T0B48340 CAD Model

Description

Introducing the NXP P5CD012X0/T0B48340 Secure Microcontroller

The NXP P5CD012X0/T0B48340 is a state-of-the-art secure microcontroller designed to provide exceptional security and performance for a variety of applications, including smart cards, secure elements, and embedded security solutions. This product is part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and widely used in banking, e-government, and secure access control systems.

Key Features:

  • Advanced Security: The P5CD012X0/T0B48340 is equipped with cutting-edge security features to protect against a wide array of attacks. It includes dedicated hardware for protection against side-channel attacks, such as Differential Power Analysis (DPA) and Fault Injection (FI).
  • High Performance: With a powerful processor core, this microcontroller offers high-speed data processing capabilities, ensuring swift transaction times and efficient operation in demanding applications.
  • Flexible Memory Options: The device comes with a generous memory allocation, providing ample space for secure storage of keys, credentials, and application data. This makes it suitable for complex applications that require significant data storage.
  • ISO/IEC 7816 Compliance: The microcontroller is fully compliant with the ISO/IEC 7816 standard, ensuring compatibility with smart card interfaces and facilitating easy integration into existing infrastructures.
  • Durable Design: Designed to withstand harsh environments and conditions, the P5CD012X0/T0B48340 maintains its integrity and performance over a wide temperature range and through extensive read/write cycles.

Applications:

The versatility of the NXP P5CD012X0/T0B48340 makes it an ideal choice for a broad range of secure applications, including:

  • Banking and Payment Cards
  • Governmental Identity Documents
  • Secure Access Systems
  • Transportation Ticketing
  • Mobile Security Solutions

Quality and Reliability:

NXP's commitment to quality ensures that the P5CD012X0/T0B48340 microcontroller is manufactured to the highest standards, providing reliable performance throughout its lifecycle. Customers can trust in the durability and long-term availability of this product for their secure applications.

With its advanced features and proven track record, the NXP P5CD012X0/T0B48340 secure microcontroller is an excellent choice for organizations looking to enhance the security and performance of their digital systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess