EN
  • EN
  • DE

P5CD012A4/T0B41231

Part No P5CD012A4/T0B41231
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD012A4/T0B41231 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 200KB (200K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 200KB (200K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346317-P5CD012A4/T0B41231
Ultra Librarian 3D Model Ultra Librarian P5CD012A4/T0B41231 CAD Model

Description

Product Overview: P5CD012A4/T0B41231

The P5CD012A4/T0B41231 is a state-of-the-art secure microcontroller designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security features and exceptional performance in secure transaction systems. The P5CD012A4/T0B41231 is specifically tailored for applications such as smart cards, banking cards, e-government, secure access control, and mobile transactions.

Key Features

  • Advanced Security: The chip includes cutting-edge hardware and software security features designed to thwart a wide range of potential attacks, including physical tampering, side-channel attacks, and software exploitation.
  • High Performance: Equipped with a powerful processing core, the P5CD012A4/T0B41231 provides fast data processing capabilities, ensuring quick transaction times and efficient operations.
  • Flexible Memory: The device comes with a generous amount of memory, including EEPROM, ROM, and RAM, to accommodate complex applications and facilitate future updates.
  • ISO/IEC 7816 Compliance: The product is fully compliant with ISO/IEC 7816 standards, ensuring compatibility with a wide range of smart card applications and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this secure microcontroller offers a low power consumption mode, making it ideal for portable and battery-powered applications.

Applications

The P5CD012A4/T0B41231 is versatile and can be deployed in a variety of secure applications, including:

  • Banking and Payment Cards
  • Identification and e-Government Solutions
  • Secure Access Control Systems
  • Public Transportation Ticketing
  • Mobile Security Applications

Technical Specifications

For detailed technical specifications, interested parties should refer to the official NXP datasheets and product documentation. This will provide in-depth information on the electrical characteristics, programming environment, and physical packaging of the P5CD012A4/T0B41231.

Note: The information provided here is a general overview and does not encompass all the features or specifications of the P5CD012A4/T0B41231. For complete details, please consult the manufacturer's official documentation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess