EN
  • EN
  • DE

P5CC081XS/T1ALK35J

Part No P5CC081XS/T1ALK35J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/T1ALK35J / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346260-P5CC081XS/T1ALK35J
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/T1ALK35J CAD Model

Description

The P5CC081XS/T1ALK35J is a state-of-the-art secure microcontroller produced by NXP Semiconductors, a leader in the smart card industry. This product is designed to provide a high level of security and performance for applications such as banking, e-government, network security, and access control.

Key Features

  • Advanced Security: The microcontroller incorporates cutting-edge security features to safeguard against a wide range of potential attacks. It includes hardware-based cryptographic accelerators to support high-speed data encryption and decryption.
  • Large Memory Capacity: Equipped with a generous amount of memory, the P5CC081XS/T1ALK35J offers 80KB of EEPROM, 256KB of ROM, and 10KB of RAM, allowing for robust application development and data storage.
  • High Performance: With a powerful processor core, this microcontroller delivers exceptional performance for complex applications, ensuring fast processing times and efficient operation.
  • ISO/IEC 7816 Compliant: The product fully complies with the ISO/IEC 7816 standards, making it suitable for smart card applications that require a contact interface.
  • Environmental Resilience: The P5CC081XS/T1ALK35J is designed to operate in a wide range of environmental conditions, ensuring reliability and longevity in various applications.

Applications

The versatile nature of the P5CC081XS/T1ALK35J makes it ideal for a multitude of applications. In the banking sector, it can be used for credit and debit card operations, providing secure transactions and personal data protection. For e-government initiatives, this microcontroller can be integrated into identification cards and e-passports, offering secure authentication and data storage. Its robust security features also make it suitable for network security tasks, such as secure key storage and encryption for VPNs and other secure communication protocols. Additionally, it can be employed in access control systems, where secure identification and authorization are paramount.

Technical Specifications

EEPROM 80KB
ROM 256KB
RAM 10KB
Interface ISO/IEC 7816
Package Secure Package

The P5CC081XS/T1ALK35J by NXP is a top choice for organizations requiring a secure and reliable microcontroller for their smart card applications. Its advanced features and robust design ensure it meets the stringent requirements of today's digital security landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess