EN
  • EN
  • DE

P5CC081XS/S1AP52AJ

Part No P5CC081XS/S1AP52AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/S1AP52AJ / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346316-P5CC081XS/S1AP52AJ
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/S1AP52AJ CAD Model

Description

Product Overview: NXP P5CC081XS/S1AP52AJ

The NXP P5CC081XS/S1AP52AJ is a cutting-edge secure microcontroller designed to offer advanced security and performance for embedded applications. This product is a part of NXP's renowned SmartMX family, which is widely recognized for its robust security features and is commonly used in applications such as banking, e-government, and secure access control.

Key Features

  • Secure Element: At its core, the P5CC081XS/S1AP52AJ features a secure element that provides a high level of protection against physical and logical attacks, making it an ideal choice for sensitive applications.
  • Memory: It is equipped with 80KB of EEPROM, 6KB of RAM, and 348KB of ROM, providing ample storage for secure applications and the flexibility to handle complex cryptographic operations.
  • Advanced Cryptography: The microcontroller supports a wide range of cryptographic algorithms, including DES, AES, and RSA, ensuring secure data encryption and authentication.
  • High Performance: With its powerful processing capabilities, the P5CC081XS/S1AP52AJ can execute cryptographic operations swiftly, ensuring quick transaction times and efficient performance.
  • Communication Interfaces: The product features multiple communication interfaces such as SPI, I²C, and ISO/IEC 7816, providing versatility in connectivity options for various embedded systems.

Applications

The NXP P5CC081XS/S1AP52AJ is ideally suited for a range of applications, including but not limited to:

  • Smart Cards
  • Banking and Payment Systems
  • Identity Verification
  • Secure Access Control Systems
  • e-Passports
  • Transportation Ticketing

Reliability and Certification

This microcontroller is designed to meet stringent industry standards, ensuring high reliability. It is certified according to Common Criteria EAL6+ (high) level for security, which is one of the most rigorous security certifications available, making it a trustworthy choice for security-critical applications.

In conclusion, the NXP P5CC081XS/S1AP52AJ is a premium secure microcontroller that offers exceptional security, versatile connectivity, and high performance for a variety of applications that require uncompromised protection and efficiency.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess