EN
  • EN
  • DE

A54SX16A-1PQG208I

Part No A54SX16A-1PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 1452
Number of I/O 175
Number of Gates 24000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1198441-A54SX16A-1PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX16A-1PQG208I CAD Model

Description

The A54SX16A-1PQG208I is a high-performance, field-programmable gate array (FPGA) from the renowned manufacturer Microchip Technology. This advanced semiconductor device is designed to meet the needs of a broad range of applications, offering a perfect blend of speed, power efficiency, and versatility.

Key Features

  • Device Family: The A54SX16A-1PQG208I is part of the SX-A family of FPGAs, known for their system-level integration capabilities and optimized for high-bandwidth applications.
  • Logic Elements: This FPGA comes equipped with 16,000 system gates, allowing for complex and intricate digital logic designs.
  • I/O Pins: It features 208 user I/O pins, providing extensive interfacing capabilities with other components and peripherals in a system.
  • Package: The device is housed in a robust 208-pin PQFP (Plastic Quad Flat Pack) package, ensuring secure and reliable physical integration into various hardware environments.
  • Speed Grade: With the '-1' speed grade, this FPGA delivers high-speed performance suitable for demanding applications that require rapid data processing and real-time operations.
  • Temperature Range: The A54SX16A-1PQG208I operates within the industrial temperature range, withstanding environments from -40°C to +85°C, thus ensuring reliable performance under extreme conditions.
  • Supply Voltage: It supports a core supply voltage of 2.5V, striking a balance between power consumption and performance.

Applications

The versatility of the A54SX16A-1PQG208I makes it ideal for a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Data processing equipment
  • Medical devices
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The A54SX16A-1PQG208I FPGA is no exception, offering designers a dependable solution that can endure the rigorous demands of modern electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess