EN
  • EN
  • DE

P5CC052XL7/T0A071J

Part No P5CC052XL7/T0A071J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC052XL7/T0A071J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 52K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346278-P5CC052XL7/T0A071J
Ultra Librarian 3D Model Ultra Librarian P5CC052XL7/T0A071J CAD Model

Description

The NXP P5CC052XL7/T0A071J is a state-of-the-art secure microcontroller designed to deliver high performance and robust security for a wide range of applications. This product is part of NXP's acclaimed SmartMX family, which is well-known for its integration of cutting-edge smart card technology. The P5CC052XL7/T0A071J is an ideal choice for applications that require advanced security measures such as banking, e-government, and secure access control.

Built with a powerful processing core, the P5CC052XL7/T0A071J ensures swift data handling and efficient operation. Its architecture is optimized for fast cryptographic processing, making it particularly suitable for applications that need to perform secure transactions and data encryption. The microcontroller includes a high-quality random number generator and dedicated hardware for both symmetric and asymmetric cryptographic algorithms, ensuring secure data exchange and authentication processes.

The chip incorporates a range of security features designed to thwart a variety of attack scenarios. It features a robust memory protection unit, secure boot mechanism, and dedicated tamper detection circuits. These features collectively help to maintain the integrity and confidentiality of sensitive information stored on the device. Additionally, the P5CC052XL7/T0A071J is designed to resist physical attacks, including side-channel attacks, thanks to its advanced shielding and sensor technologies.

The NXP P5CC052XL7/T0A071J also offers flexibility in terms of memory configuration, with a generous amount of EEPROM and ROM to accommodate complex applications and data storage requirements. Its contact-based interface ensures reliable communication with external devices, making it a versatile component for various secure systems.

In summary, the NXP P5CC052XL7/T0A071J microcontroller is a top-tier solution for any organization seeking a secure and efficient platform for their smart card applications. Its combination of high-speed processing, advanced cryptographic capabilities, and comprehensive security features make it a leading choice in the market for secure microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess