EN
  • EN
  • DE

P5CC052XK7/T0A071J

Part No P5CC052XK7/T0A071J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC052XK7/T0A071J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 52K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC052
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346414-P5CC052XK7/T0A071J
Ultra Librarian 3D Model Ultra Librarian P5CC052XK7/T0A071J CAD Model

Description

Introducing the NXP P5CC052XK7/T0A071J Secure Microcontroller

The NXP P5CC052XK7/T0A071J is a highly secure microcontroller designed to meet the stringent requirements of advanced smart card and security applications. This state-of-the-art product from NXP's renowned semiconductor portfolio is engineered to provide top-notch performance, security, and flexibility, making it an ideal choice for a range of applications, including banking, identification, and access control.

Key Features:

  • Advanced Security: The P5CC052XK7/T0A071J is built with cutting-edge security features that safeguard against a wide spectrum of physical and logical attacks. Its robust security measures are compliant with industry standards, ensuring the safety of sensitive data and transactions.
  • High Performance: Equipped with a powerful processing core, this microcontroller offers fast data processing and efficient power management, resulting in quicker transaction times and longer battery life for devices.
  • Large Memory Capacity: With an ample amount of integrated memory, the P5CC052XK7/T0A071J can store extensive amounts of data and sophisticated applications, making it highly versatile for complex tasks.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, facilitating easy integration with a variety of peripheral devices and systems.
  • Durability: Manufactured with NXP's proven technology, the P5CC052XK7/T0A071J is designed to withstand harsh environments and provide a long operational lifespan.

Applications:

The NXP P5CC052XK7/T0A071J is suitable for a diverse array of applications where security and reliability are paramount. It is commonly used in:

  • Banking cards for secure financial transactions
  • Electronic passports and government IDs for reliable authentication
  • Access control systems where secure entry is required
  • Transportation ticketing systems for efficient and secure fare collection

In conclusion, the NXP P5CC052XK7/T0A071J secure microcontroller is a top-tier solution for developers and manufacturers seeking a reliable and secure chip for their smart card and security applications. Its blend of performance, security, and flexibility ensures that it can meet the needs of the most demanding environments and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess