EN
  • EN
  • DE

P5CC012XY/S1A271CJ

Part No P5CC012XY/S1A271CJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XY/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346351-P5CC012XY/S1A271CJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XY/S1A271CJ CAD Model

Description

The NXP P5CC012XY/S1A271CJ is a cutting-edge secure microcontroller designed to deliver high-performance and robust security features for a variety of applications, including smart cards, secure tokens, and other embedded security systems. This product is engineered to meet the stringent requirements of the financial and governmental sectors, where data integrity and security are of paramount importance.

Key Features

  • Advanced Security: The P5CC012XY/S1A271CJ incorporates state-of-the-art encryption technologies, including a high-speed DES/3DES/AES engine, a true random number generator (TRNG), and a cryptographic co-processor for public key cryptography, ensuring secure data transactions and protection against unauthorized access.
  • High Performance: With a powerful ARM Cortex-M0 processor core, this microcontroller offers exceptional processing capabilities, allowing for efficient handling of complex algorithms and fast data processing.
  • Large Memory Capacity: Equipped with substantial memory, including both EEPROM and RAM, the P5CC012XY/S1A271CJ can store multiple applications and manage large amounts of data, making it ideal for multi-application platforms.
  • Low Power Consumption: The device is designed for energy efficiency, featuring low-power operation modes to extend the life of battery-powered devices.
  • Durability: Built to withstand harsh environments, the P5CC012XY/S1A271CJ is highly reliable and durable, ensuring long-term performance and stability.
  • Compliance: The microcontroller complies with international standards, ensuring interoperability and the ability to meet global market requirements.

Applications

The versatility of the NXP P5CC012XY/S1A271CJ makes it suitable for a wide range of secure applications. These include but are not limited to banking and finance for credit and debit cards, government-issued identification documents, access control systems, and mobile security solutions.

Conclusion

The NXP P5CC012XY/S1A271CJ is a sophisticated microcontroller that offers a perfect blend of security, performance, and flexibility. It stands as an ideal choice for developers and manufacturers who require a secure and reliable platform for their embedded systems. With its advanced features and compliance with industry standards, this product is set to be a cornerstone in the next generation of secure electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess