EN
  • EN
  • DE

PESD5Z5.0,115

Part No PESD5Z5.0,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 180W
Applications Ethernet
Capacitance @ Frequency 89pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 096951-PESD5Z5.0,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5Z5.0,115 CAD Model

Description

Overview of NXP PESD5Z5.0,115

The NXP PESD5Z5.0,115 is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This compact, surface-mountable diode is ideal for high-speed data line applications where space is at a premium and ESD protection is crucial.

Key Features

  • Low Clamping Voltage: The PESD5Z5.0,115 provides a low clamping voltage, ensuring that the sensitive circuits it protects are shielded from the high-voltage spikes associated with ESD events.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV, based on the IEC 61000-4-2 standard, offering a robust shield against common electrostatic threats.
  • Low Capacitance: The device features a low capacitance design, which is critical for maintaining signal integrity in high-speed data lines without compromising on protection.
  • Single-Line Protection: This component is capable of protecting one data line, making it a versatile option for various applications.
  • Small Package: The PESD5Z5.0,115 comes in a small SOD-523 package, allowing for integration into space-constrained designs without hassle.

Applications

The NXP PESD5Z5.0,115 is particularly well-suited for a range of applications where ESD protection is vital. These include:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Portable Electronics
  • And other sensitive high-speed data interfaces

Technical Specifications

Here are some of the technical specifications for the PESD5Z5.0,115:

  • Reverse Stand-Off Voltage: 5.0V
  • ESD Protection Voltage (Max): 30 kV (IEC 61000-4-2)
  • Package: SOD-523
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to +150°C

With its combination of high ESD protection level, low capacitance, and compact form factor, the NXP PESD5Z5.0,115 is an excellent choice for designers looking to bolster their applications against the risks of electrostatic discharge without compromising on performance or design space.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,830 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess