EN
  • EN
  • DE

P5CC012XY/S1A2356J

Part No P5CC012XY/S1A2356J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XY/S1A2356J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346459-P5CC012XY/S1A2356J
Ultra Librarian 3D Model Ultra Librarian P5CC012XY/S1A2356J CAD Model

Description

Product Overview: P5CC012XY/S1A2356J from NXP

The P5CC012XY/S1A2356J is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is tailored for applications that demand high security and reliable performance, making it an ideal choice for a wide array of industries, including banking, mobile communications, and identity verification.

Key Features

  • Secure Element: At the heart of the P5CC012XY/S1A2356J is a robust secure element that provides a trusted platform for secure transactions and data storage.
  • Advanced Encryption: The IC comes with built-in support for advanced cryptographic algorithms, ensuring that sensitive data is protected against unauthorized access and tampering.
  • High Performance: Engineered to deliver high-speed processing, this product ensures efficient operation and quick transaction times, which is essential for applications such as contactless payment systems.
  • Flexible Memory Options: It features a flexible memory architecture, allowing for a variety of configurations to suit the specific needs of different applications.
  • Durability: Manufactured with NXP's proven technology, the P5CC012XY/S1A2356J is designed to withstand the rigors of everyday use in challenging environments.

Applications

The versatility of the P5CC012XY/S1A2356J makes it suitable for numerous applications:

  • Smart Cards
  • Banking and Financial Services
  • Secure Identification
  • Mobile Security
  • Access Control Systems

Technical Specifications

The P5CC012XY/S1A2356J boasts a range of technical features that underline its capabilities:

  • High-security certification standards
  • Compliance with global industry protocols
  • Low power consumption for extended battery life in portable applications
  • Support for multiple communication interfaces

With its blend of security, performance, and flexibility, the P5CC012XY/S1A2356J from NXP is a superior product for developers and manufacturers seeking to integrate a reliable security element into their solutions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess