EN
  • EN
  • DE

DRV3201AQPAPRQ1

Part No DRV3201AQPAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Current - Output 1A
Voltage - Supply 4.75V ~ 30V
Voltage - Load 4.75V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Standard Package 1 pcs
Win Source Part Number 1055959-DRV3201AQPAPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3201AQPAPRQ1 CAD Model

Description

Product Overview: DRV3201AQPAPRQ1 from Texas Instruments

The DRV3201AQPAPRQ1 is a state-of-the-art motor driver from Texas Instruments, designed specifically for automotive applications. This advanced integrated circuit (IC) is engineered to deliver high performance and reliability for controlling brushless DC (BLDC) motors, which are commonly used in modern vehicles for various functions such as HVAC blowers, pumps, and cooling fans.

Key Features

  • High-Voltage Operation: The DRV3201AQPAPRQ1 is capable of handling a wide range of supply voltages, making it versatile for different automotive voltage requirements.
  • Robust Thermal Management: This product is equipped with thermal shutdown features that protect the IC from overheating, ensuring a longer lifespan and consistent performance.
  • Advanced Current Control: With precision current control, the DRV3201AQPAPRQ1 ensures efficient motor operation, which can lead to improved fuel economy and reduced emissions in automotive applications.
  • Diagnostic and Protection Features: The device includes various diagnostic capabilities and protection features such as under-voltage lockout, over-current protection, and short-circuit protection, enhancing the safety and reliability of the motor control system.

Applications

The DRV3201AQPAPRQ1 is ideal for a wide range of automotive applications that require robust and efficient motor control. It is particularly well-suited for:

  • Electric power steering (EPS)
  • Fan and pump control systems
  • Active suspension systems
  • Other BLDC motor-driven automotive systems

Quality and Reliability

As with all Texas Instruments products, the DRV3201AQPAPRQ1 is manufactured to meet high-quality standards. It is AEC-Q100 qualified, which means it has passed stringent automotive industry reliability tests. Additionally, the device is provided in a QFP (Quad Flat Package), which is known for its excellent electrical and thermal performance, as well as its space-saving footprint.

In summary, the DRV3201AQPAPRQ1 from Texas Instruments is a highly integrated and efficient solution for automotive motor control applications. Its robust feature set ensures that it can meet the demanding requirements of modern vehicle systems, providing designers with a reliable and high-performing motor driver option.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
Lowest to $1.6232
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9148 $52.4664
42+ $2.3916 $100.4472
65+ $2.3169 $150.5985
90+ $2.2421 $201.7890
116+ $2.1674 $251.4184
155+ $1.9432 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess