EN
  • EN
  • DE

ADV7344BSTZ

Part No ADV7344BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat Video Encoder Six 14-Bit Noise Shaped Video DACs | IC ENCODER VID 14BIT DAC 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications DVD, Blu-Ray
Supply Voltage , Analog 2.6V ~ 3.46V
Supply Voltage , Digital 1.71V ~ 1.89V
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142698-ADV7344BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7344BSTZ CAD Model

Description

Product Overview: ADV7344BSTZ

The ADV7344BSTZ is a high-quality, integrated digital video encoder from Analog Devices Inc. that provides a comprehensive solution for converting digital video signals into analog formats. This advanced encoder is designed to cater to a wide range of applications, including professional video editing systems, digital signage, and broadcast equipment.

Key Features

  • High-Performance Encoding: The ADV7344BSTZ supports various video standards, including NTSC and PAL, ensuring compatibility with global video systems.
  • Multiple Video Inputs: It accepts a broad range of video input formats such as RGB, YCrCb, and non-interlaced computer graphics video signals, offering flexibility in design.
  • Simultaneous Outputs: This encoder can provide simultaneous composite, S-Video, and component (YPbPr or RGB) outputs, making it highly versatile for multi-format video generation.
  • On-Chip Video Filters: Integrated anti-aliasing filters and DACs ensure high-quality video output with minimal external components required.
  • Programmable Features: Users can configure various aspects of the video output including control over power management, luminance, and chrominance to optimize performance for specific applications.
  • Advanced Power Management: The device includes features for power conservation, making it suitable for portable and power-sensitive applications.

Applications

  • Video Broadcasting Equipment
  • Digital Signage Solutions
  • Professional Video Editing Systems
  • Video Surveillance Systems
  • Video Conferencing Equipment
  • Medical Imaging Displays

Technical Specifications

The ADV7344BSTZ operates over a wide temperature range and comes in a 64-lead LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. It requires a single 3.3V power supply for operation and features a digital video interface that is compatible with 8/16-bit YCrCb 4:2:2 video data formats.

Ordering Information

To purchase or request samples of the ADV7344BSTZ, interested parties can contact Analog Devices Inc. directly or reach out to authorized distributors. The product is available in tray and reel packaging options to accommodate different manufacturing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess