EN
  • EN
  • DE

P5CC012XS/S1A271CJ

Part No P5CC012XS/S1A271CJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XS/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346294-P5CC012XS/S1A271CJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XS/S1A271CJ CAD Model

Description

The NXP P5CC012XS/S1A271CJ is a state-of-the-art secure microcontroller designed for a wide array of applications requiring robust security features. This product is a prime choice for developers seeking to create secure systems for banking, e-government, mobile communications, and public transportation.

Key Features

  • Advanced Security: The P5CC012XS/S1A271CJ is built with cutting-edge security capabilities to protect against physical and logical attacks. It includes dedicated hardware for encryption and secure key storage, ensuring the highest level of data protection.
  • High Performance: Equipped with a powerful processing core, this microcontroller delivers exceptional performance for complex cryptographic operations, making it ideal for time-sensitive applications.
  • Flexible Memory Options: With an optimized memory architecture, the product provides ample storage for applications and data. Its scalable memory options cater to various application needs, allowing for tailored solutions.
  • Energy Efficiency: The P5CC012XS/S1A271CJ is designed with energy efficiency in mind, making it suitable for battery-powered devices where power consumption is a critical factor.
  • Wide Operating Temperature Range: This microcontroller operates reliably across a broad temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The versatile nature of the P5CC012XS/S1A271CJ makes it an excellent choice for various secure applications, including:

  • Smart Cards
  • Banking and Payment Systems
  • Identification and Access Control
  • Mobile Telecommunications
  • Public Transport Ticketing

Technical Specifications

Parameter Value
Security Level High
Memory Scalable
Operating Temperature -40°C to +85°C
Power Consumption Low

For developers and manufacturers prioritizing security, performance, and flexibility, the NXP P5CC012XS/S1A271CJ secure microcontroller is an ideal component that meets and exceeds the stringent requirements of modern secure applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess