EN
  • EN
  • DE

P5040NSN72QC

Part No P5040NSN72QC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 64BIT 4X2.2GHZ 1295FCBGA / PowerPC e5500 Microprocessor IC QorIQ P5 4 Core, 64-Bit 2.2GHz 1295-FCPBGA (37.5x37.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor PowerPC e5500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1Gbps (10), 10Gbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.0V, 1.2V
Temperature Range - Operating 0°C ~ 105°C
Case / Package 1295-BBGA, FCBGA
Supplier Device Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number P5040
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935323473557
Standard Package 21
Win Source Part Number 1320917-P5040NSN72QC
Ultra Librarian 3D Model Ultra Librarian P5040NSN72QC CAD Model

Description

The NXP P5040NSN72QC is a high-performance, power-efficient processor designed for a wide range of applications. This multi-core processor is part of NXP's QorIQ P5 family, which is renowned for its advanced data path acceleration architecture and integrated peripherals, making it an ideal choice for networking, telecommunications, and industrial applications.

Key Features:

  • Quad-Core Processor: The P5040NSN72QC features four high-efficiency e5500 cores, each capable of running up to 2.2 GHz, providing a balance of processing power and energy efficiency.
  • Integrated Memory Controller: It comes with an integrated memory controller that supports DDR3 and DDR3L memory types, ensuring fast data access and improved system performance.
  • Advanced I/O Capabilities: This processor includes a variety of high-speed I/O interfaces such as PCIe Gen 2, SATA 2.0, USB 2.0, and Gigabit Ethernet, offering flexible connectivity options for system designers.
  • Data Path Acceleration: It features NXP's Data Path Acceleration Architecture (DPAA) which optimizes packet handling to enhance throughput and offload processing from the CPU cores.
  • Security Features: The P5040NSN72QC comes with an advanced security engine that supports encryption, secure boot, and a range of other security protocols to protect sensitive data and ensure secure system operation.

Applications:

The processor's robust feature set and versatile I/O options make it suitable for a variety of applications, including:

  • Enterprise networking systems such as routers, switches, and firewalls
  • Wireless infrastructure including base station controllers and gateways
  • Industrial control and automation systems
  • High-performance computing and data storage solutions
  • Medical imaging and healthcare systems

Technical Specifications:

Attribute Details
CPU Cores 4x e5500
Core Frequency Up to 2.2 GHz
Memory Support DDR3/DDR3L
I/O Interfaces PCIe Gen 2, SATA 2.0, USB 2.0, Gigabit Ethernet
Security Advanced security engine
Package 1295-pin FC-PBGA

With its robust processing capabilities and extensive feature set, the NXP P5040NSN72QC is engineered to meet the demands of today's complex and high-speed computing environments.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $577.4647 $577.4647
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess