EN
  • EN
  • DE

P4080NSN7MMC

Part No P4080NSN7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P4 1.5GHZ 1295BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P4
Package Tray
Product Status Obsolete
Core Processor PowerPC e500mc
Number of Cores/Bus Width 8 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP -
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 1Gbps (8), 10Gbps (2)
SATA -
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 1295-BBGA, FCBGA
Supplier Device Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces DUART, I²C, MMC/SD, RapidIO, SPI
Base Product Number P4080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1379409-P4080NSN7MMC
Ultra Librarian 3D Model Ultra Librarian P4080NSN7MMC CAD Model

Description

The NXP P4080NSN7MMC is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of networking, telecom, military, and industrial applications. Built on NXP's QorIQ P4 platform, it features eight e500mc cores that can run up to 1.5 GHz, providing an outstanding level of integration and performance for embedded systems.

Key Features

  • Core Architecture: The processor integrates eight Power Architecture e500mc cores, each with a high-performance floating-point unit and L1 and L2 caches. The cores are optimized for parallel processing and can operate independently or cooperatively, delivering exceptional computational power.
  • Connectivity: Equipped with an extensive array of high-speed interfaces, the P4080NSN7MMC provides ample connectivity options including dual 10-Gigabit Ethernet, additional Gigabit Ethernet ports, PCI Express® Gen 2, Serial RapidIO®, and USB 2.0 interfaces.
  • Integrated Security: This processor includes an advanced security engine that supports a variety of algorithms and protocols, ensuring secure data transmission and protection against unauthorized access, which is critical for sensitive applications.
  • Virtualization Support: The P4080NSN7MMC supports hardware virtualization, allowing multiple operating systems to run concurrently on separate cores, which enhances system reliability and security while reducing overall system cost and complexity.
  • Energy Efficiency: It is designed with power efficiency in mind, featuring advanced power management techniques that help reduce overall power consumption without sacrificing performance.

Applications

The versatility and robustness of the NXP P4080NSN7MMC make it ideal for a variety of applications, including:

  • High-end Networking Equipment
  • Enterprise Routers and Switches
  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Defense and Aerospace Systems
  • Industrial Control and Automation Systems

In conclusion, the NXP P4080NSN7MMC is a sophisticated, multi-core processor that delivers unparalleled performance, connectivity, and security features, making it a top choice for developers and engineers seeking to create advanced, reliable, and efficient embedded systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess